The TB2923HQ is a monolithic integrated circuit from Toshiba Semiconductor and Storage, designed for use in automotive applications, specifically as a two-channel BTL (Balanced Transformerless) power amplifier for car audio systems. It incorporates a variety of features to ensure high performance, reliability, and protection against potential damage.
Applications
- Car audio systems
- Automotive infotainment systems
- Two-channel BTL amplifier applications
Features
- Two-channel BTL power amplifier: Delivers high output power to drive speakers effectively.
- Built-in Standby function: Reduces power consumption when the amplifier is not in use.
- Built-in Mute function: Suppresses unwanted noise during startup or shutdown.
- Various protection circuits: Includes overvoltage, short-circuit, and thermal shutdown protection for enhanced reliability.
- Offset detection circuit: Helps to prevent DC voltage from damaging the speakers.
- Output clip detection circuit: Prevents distortion and protects speakers from excessive signal levels.
- Low distortion: Ensures high-quality audio reproduction.
- High output power: Capable of delivering substantial power to drive a wide range of speakers.
Benefits
- Improved audio quality in car entertainment systems.
- Enhanced reliability due to built-in protection features.
- Reduced power consumption with standby function.
- Protection against speaker damage through offset and clip detection.
- Simplified system design due to integrated functionality.
Additional Details
The TB2923HQ typically operates from a 13.2V power supply, common in automotive applications. The specific output power it can deliver depends on the load impedance and supply voltage conditions, but it is designed to provide sufficient power for typical car audio speaker systems. The integrated protection circuits are crucial for preventing damage from common electrical issues in automotive environments. The standby and mute functions help to minimize power consumption and noise, contributing to a more efficient and enjoyable user experience. The device is typically available in a multi-lead package suitable for surface mounting on a PCB.