EN
  • EN
  • DE

TB2930AHQ

Part No TB2930AHQ
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839542-TB2930AHQ
Ultra Librarian 3D Model Ultra Librarian TB2930AHQ CAD Model

Description

The TB2930AHQ is a 4-channel BTL (Balanced Transformerless) audio power amplifier IC designed by Toshiba Semiconductor and Storage. This amplifier is primarily used in automotive audio applications to deliver high-quality sound to the car's speakers. It integrates multiple functions and protection circuits to ensure reliable performance in the harsh automotive environment.

Applications

  • Automotive Audio Amplifiers: Powers the speakers in car audio systems, providing amplification for music and other audio content.
  • In-Car Entertainment Systems: Integrated into head units and other entertainment systems in vehicles.
  • Automotive Navigation Systems: Amplifies audio prompts and other audio output from navigation systems.
  • Vehicle Telematics Systems: Used in telematics systems for audio communication.

Features

  • 4-Channel BTL Output: Provides four independent channels of audio amplification, suitable for driving front and rear speakers.
  • High Output Power: Delivers significant power output per channel to drive speakers with clarity and volume.
  • Built-in Protection Circuits: Includes overvoltage, undervoltage, short-circuit, and thermal overload protection to prevent damage to the IC and connected components.
  • Standby Function: Reduces power consumption when the amplifier is not in use.
  • Mute Function: Quickly silences the audio output to prevent unwanted noise during system operation.
  • Offset Detection: Detects DC offset in the output signal to prevent speaker damage.
  • Clip Detection: Detects signal clipping and can reduce the gain to prevent distortion.
  • I2C Bus Control: Allows for digital control and adjustment of amplifier parameters via an I2C interface.

Benefits

  • High-Quality Audio: Delivers clear and powerful audio reproduction for an enhanced listening experience in the car.
  • Robust Protection: Integrated protection circuits ensure reliable operation in the harsh automotive environment.
  • Simplified System Design: Reduces the number of external components needed, simplifying PCB layout and design.
  • Low Power Consumption: Standby and mute functions minimize power consumption when the amplifier is not in use.
  • Flexibility: I2C control allows for fine-tuning of amplifier parameters to match different speaker characteristics and acoustic environments.
  • Compact Size: The integrated design enables smaller and more compact amplifier designs.

Additional Details

The TB2930AHQ typically operates on a 12V power supply, which is standard in automotive applications. It is available in a multi-lead package suitable for surface mount technology (SMT) assembly. The IC incorporates various filters and compensation circuits to minimize noise and distortion in the audio signal. Specific technical specifications include output power per channel, total harmonic distortion (THD), signal-to-noise ratio (SNR), and operating temperature range. The device is designed to be compliant with automotive industry standards for reliability and safety.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess