The TB2938HQ is a multi-channel audio power amplifier IC manufactured by Toshiba Semiconductor and Storage. It is designed for automotive audio applications, delivering high-quality sound reproduction with built-in diagnostic and protection features. This amplifier is ideal for car audio systems requiring robust performance and reliability.
Applications
- Automotive Audio Amplifiers
- Car Audio Systems
- Head Units
- Aftermarket Audio Upgrades
Features
- 4-Channel Audio Power Amplifier
- BTL (Balanced Transformerless) Output Configuration
- Output Power: Typically 45W x 4 Channels at 4Ω
- Low Distortion
- Built-in Diagnostic Functions: Short Circuit Protection, Overvoltage Protection, Thermal Shutdown
- Mute Function
- Standby Function
- Offset Detection
Benefits
- High-Quality Audio: Delivers clear and accurate audio reproduction for an enhanced listening experience.
- Robust Performance: Designed for the demanding conditions of automotive environments.
- Comprehensive Protection: Built-in protection features ensure reliable operation and prevent damage to the amplifier and speakers.
- Reduced System Complexity: Integrated features simplify system design and reduce the number of external components.
- Improved Safety: Diagnostic functions provide early warning of potential problems, enhancing system safety.
Additional Details
The TB2938HQ utilizes BTL output configuration to maximize the power delivered to the speakers while minimizing distortion. The built-in diagnostic functions provide real-time monitoring of the amplifier's operating conditions, allowing for early detection of faults such as short circuits, overvoltage, and thermal overload. The mute and standby functions allow for easy control of the amplifier's operation. The offset detection feature helps to prevent DC voltage from being applied to the speakers, which can cause damage. The TB2938HQ is commonly used in car audio systems to provide high-quality audio amplification with comprehensive protection features. Its robust design and integrated features make it a reliable and cost-effective solution for automotive audio applications.