EN
  • EN
  • DE

TB31218FN

Part No TB31218FN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355402-TB31218FN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB31218FN CAD Model

Description

The TB31218FN is a monolithic integrated circuit manufactured by Toshiba Semiconductor and Storage. It is primarily designed for audio volume control applications, featuring low distortion and precise adjustment capabilities. This IC integrates multiple components, including operational amplifiers and control circuits, making it suitable for use in various audio systems such as car stereos and home theater setups.

Applications:

  • Car Audio Systems
  • Home Audio Amplifiers
  • Electronic Volume Controllers
  • Audio Mixers
  • Portable Audio Devices

Features:

  • Low Total Harmonic Distortion (THD): Ensures high-fidelity audio output with minimal distortion.
  • Wide Operating Voltage Range: Provides flexibility in power supply configurations.
  • Built-in Muting Function: Allows for quick and silent audio interruption.
  • Precise Volume Control: Enables smooth and accurate volume adjustments.
  • Integrated Operational Amplifiers: Reduces external component count and simplifies circuit design.
  • Compact Surface-Mount Package: Ideal for space-constrained applications.

Benefits:

  • Improved Audio Quality: Delivers clear and accurate sound reproduction.
  • Simplified System Design: Reduces the number of components required, saving space and cost.
  • Reliable Performance: Ensures consistent and dependable operation.
  • Enhanced User Experience: Provides smooth and precise volume control.
  • Cost-Effective Solution: Integrates multiple functions into a single IC.

Additional Details:

The TB31218FN is typically available in a surface-mount package. Proper power supply decoupling is crucial for optimal performance. The device's complete specifications, including voltage ratings, THD levels, and operating temperature ranges, can be found in the manufacturer's datasheet. The integrated op-amps are designed to provide high gain and low noise, making them suitable for a variety of audio applications. Thermal considerations should be taken into account to ensure long-term reliability.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
IXYS
Need more? Email Us
KEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess