EN
  • EN
  • DE

TB6026F

Part No TB6026F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355452-TB6026F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB6026F CAD Model

Description

The TB6026F is a monolithic, single-channel, high-side switch intelligent power device (IPD) manufactured by Toshiba Semiconductor and Storage. It is designed for use in automotive and industrial applications, offering robust protection and diagnostic features.

Applications

  • Automotive high-side switching: Driving lamps, solenoids, and other inductive loads in automotive systems.
  • Industrial automation: Controlling actuators, valves, and other loads in industrial equipment.
  • Power distribution: Protecting and controlling power distribution circuits.
  • Motor control: High-side driver for DC motors.
  • Relay replacement: Solid-state replacement for electromechanical relays.

Features

  • High-side switch: Controls the high side of the load, providing enhanced safety.
  • Overcurrent protection: Protects the device from damage due to excessive current.
  • Overtemperature protection: Prevents thermal runaway and ensures reliable operation.
  • Short-circuit protection: Safeguards the device and the load from short-circuit conditions.
  • Open-load detection: Detects open-load conditions and provides diagnostic feedback.
  • Undervoltage lockout: Prevents the device from operating under undervoltage conditions.
  • Diagnostic output: Provides feedback on the device's status, such as overcurrent, overtemperature, and open-load conditions.
  • Logic-level input: Compatible with standard logic levels for easy interface with microcontrollers and other control circuits.

Benefits

  • Enhanced safety: High-side switching and integrated protection features ensure robust and safe operation.
  • Improved reliability: Protection features prevent damage to the device and the load.
  • Simplified design: Integrated functions reduce the number of external components required.
  • Reduced system cost: Integrated functions and smaller package size help to reduce system cost.
  • Increased efficiency: Low on-resistance minimizes power dissipation.

Additional Details

The TB6026F typically operates from a supply voltage range of 6V to 36V. The on-resistance is very low which reduces power loss. This IPD is available in a surface mount package such as the HSOP-8. Detailed specifications, including electrical characteristics, thermal performance, and package dimensions, are available in the official Toshiba datasheet.

You May Also Be Interested in

Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess