EN
  • EN
  • DE

AD647JH

Part No AD647JH
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Ultralow Drift, Dual BiFET Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136714-AD647JH
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD647JH CAD Model

Description

Product Overview: AD647JH - Analog Devices Inc.

The AD647JH is a high-performance, precision operational amplifier from Analog Devices Inc., a renowned leader in the semiconductor industry. This operational amplifier is designed to offer excellent accuracy and stability, making it an ideal choice for a wide range of applications, including medical instrumentation, process control, and industrial automation systems.

Key Features

  • High Precision: The AD647JH offers outstanding precision, which is crucial for applications that require accurate signal processing.
  • Low Offset Voltage: This operational amplifier features a very low input offset voltage, minimizing errors in amplification stages.
  • Low Noise: With its low noise characteristics, the AD647JH ensures a clean and undistorted signal amplification, which is particularly important in sensitive audio and instrumentation applications.
  • Wide Bandwidth: The device provides a wide bandwidth, allowing it to handle a broad range of frequencies without compromising signal integrity.
  • High Input Impedance: The high input impedance minimizes the loading effect on previous circuit stages, preserving signal quality throughout the signal chain.

Applications

The versatility of the AD647JH operational amplifier makes it suitable for various applications:

  • Medical instrumentation that requires precise and stable signal amplification.
  • Process control systems where accuracy and reliability are paramount.
  • Industrial automation equipment that demands consistent performance over time.
  • Audio processing where low noise and high fidelity are desired.
  • Analog signal conditioning in data acquisition systems.

Technical Specifications

Some of the key technical specifications of the AD647JH include:

  • Supply Voltage: ±15V
  • Input Offset Voltage: 0.5 mV max
  • Input Bias Current: 20 nA
  • Operating Temperature Range: -55°C to +125°C

With its robust design and stringent quality control, the AD647JH from Analog Devices Inc. stands out as a reliable component for precision applications that demand high accuracy and stability over a wide range of operating conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess