EN
  • EN
  • DE

TB62212FNG

Part No TB62212FNG
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1243+
Reference case TSSOP48
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 734943-TB62212FNG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB62212FNG CAD Model

Description

The Toshiba TB62212FNG is a bipolar stepping motor driver that provides precise and efficient control of stepping motors. It is designed to drive two-phase bipolar stepping motors in applications requiring accurate positioning and controlled movement. The driver incorporates features such as constant current control and micro-stepping capability.

Applications:

  • Office Automation: Printers, scanners, and copiers.
  • Factory Automation: Robotics, CNC machines, and automated assembly lines.
  • Medical Equipment: Diagnostic equipment, dispensing systems.
  • Gaming Machines: Slot machines, arcade games.
  • Security Systems: Surveillance cameras, access control systems.

Features:

  • Bipolar Stepping Motor Driver: Drives two-phase bipolar stepping motors.
  • Constant Current Control: Provides stable motor current for smooth operation.
  • Micro-Stepping Capability: Enables high-resolution positioning.
  • Chopper Drive: Efficient current control using PWM (Pulse Width Modulation).
  • Overcurrent Protection: Protects the driver from excessive current.
  • Thermal Shutdown: Protects the driver from overheating.
  • Built-in Protection Circuits: Enhances reliability and prevents damage.

Benefits:

  • Precise Motor Control: Enables accurate positioning and controlled movement.
  • Smooth Operation: Constant current control reduces motor vibration and noise.
  • High Resolution: Micro-stepping capability allows for fine-grained positioning.
  • Efficient Power Usage: Chopper drive minimizes power dissipation.
  • Robust Protection: Overcurrent and thermal shutdown protect the driver from damage.

Additional Details:

The TB62212FNG typically operates from a supply voltage of 10V to 42V. It is available in a surface mount package such as a HSOP (Thin Small Outline Package). The device includes control inputs for step, direction, and enable signals. The micro-stepping resolution is programmable, allowing for different levels of positioning accuracy. The operating temperature range is usually between -20°C and +85°C. The driver integrates protection against short circuits and voltage surges. The maximum output current depends on the specific application and thermal conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Trinamic Motion Control GmbH
Lowest to $16.0041
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
Toshiba Semiconductor and Storage
Lowest to $2.3760

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4521 $58.8504
58+ $2.0120 $116.6960
89+ $1.9496 $173.5144
123+ $1.8861 $231.9903
159+ $1.8237 $289.9683
212+ $1.6355 $346.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess