EN
  • EN
  • DE

TB62779FNG(O

Part No TB62779FNG(O
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1303+
Reference case SSOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727497-TB62779FNG(O
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TB62779FNG(O CAD Model

Description

The TB62779FNG(O is a constant-current LED driver manufactured by Toshiba Semiconductor and Storage. It is designed to efficiently drive LEDs with a regulated current, ensuring consistent brightness and extending LED lifespan. This makes it suitable for various lighting applications, particularly those requiring accurate and stable LED current control.

Applications

  • LED Lighting: Driving LEDs in general lighting applications such as downlights, spotlights, and linear lighting.
  • Backlighting: Used in LCD backlighting for televisions, monitors, and mobile devices.
  • Automotive Lighting: Driving LEDs in automotive applications like tail lights, brake lights, and headlights.
  • Signage: Powering LEDs in indoor and outdoor signage displays.
  • Decorative Lighting: Driving LEDs in decorative lighting applications like strip lights and accent lighting.

Features

  • Constant-Current Control: Provides precise and stable LED current regulation.
  • Wide Input Voltage Range: Supports a wide range of input voltages, allowing for flexibility in power supply selection.
  • PWM Dimming: Enables precise dimming control via PWM signal.
  • Overvoltage Protection: Protects the LED driver and LEDs from damage due to overvoltage conditions.
  • Overtemperature Protection: Protects the LED driver from thermal damage by shutting down the output when the junction temperature exceeds a certain limit.

Benefits

  • Consistent LED Brightness: Constant-current control ensures consistent LED brightness regardless of input voltage or LED forward voltage variations.
  • Extended LED Lifespan: Regulated current prevents overdriving the LEDs, extending their lifespan.
  • Precise Dimming Control: PWM dimming allows for smooth and accurate dimming of LEDs.
  • Enhanced System Protection: Built-in protection features prevent damage from overvoltage and overtemperature conditions.
  • Simplified Circuit Design: Integrated functions simplify circuit design and reduce the number of external components required.

Additional Details

The TB62779FNG(O uses an external resistor to set the LED current, providing flexibility in selecting the desired current level. The integrated PWM dimming control allows for precise dimming of the LEDs, enabling dynamic lighting effects. The overvoltage and overtemperature protection features ensure safe and reliable operation, even under fault conditions.

This LED driver is commonly used in applications where consistent LED brightness, extended LED lifespan, and precise dimming control are required. The integrated protection features and wide input voltage range make it a versatile solution for a variety of LED lighting applications. It provides highly efficient and reliable constant-current control for multiple LEDs.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess