EN
  • EN
  • DE

TB6551FAG(C8OEL,HZ)

Part No TB6551FAG(C8OEL,HZ)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description 3-Phase Full-Wave Sine-Wave PWM Brushless Motor Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Interface Parallel
Maximum Operating Temperature 115 °C
Min Operating Temperature -30 °C
Mount Surface Mount
RoHS Compliant
Win Source Part Number 1020975-TB6551FAG(C8OEL,HZ)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB6551FAG(C8OEL,HZ) CAD Model

Description

The TB6551FAG(C8OEL,HZ) is a PWM chopper-type stepping motor driver manufactured by Toshiba Semiconductor and Storage. This driver is designed to control two-phase bipolar stepping motors. It integrates various functions, including PWM current control, enabling precise and efficient control of stepping motors. It offers a compact design and high reliability, making it suitable for a range of applications.

Applications

  • Office automation equipment: Printers, scanners, and copiers.
  • Industrial equipment: CNC machines, robotics, and automated assembly lines.
  • Gaming machines: Slot machines and arcade games.
  • Surveillance systems: PTZ (pan-tilt-zoom) cameras.
  • Medical equipment: Infusion pumps and laboratory automation systems.

Features

  • PWM current control: Enables precise control of motor current, minimizing noise and vibration.
  • Chopper-type driver: Provides efficient power conversion and reduces heat dissipation.
  • Built-in protection circuits: Includes overcurrent, overvoltage, and thermal shutdown protection.
  • Micro-stepping support: Allows for finer resolution and smoother motor operation.
  • Compact package: Small footprint for easy integration into compact devices.
  • Wide operating voltage range: Operates from a wide range of supply voltages.

Benefits

  • Precise motor control: PWM current control ensures accurate positioning and smooth operation.
  • High efficiency: Chopper-type driver minimizes power losses and reduces heat generation.
  • Enhanced reliability: Built-in protection circuits prevent damage from overcurrent, overvoltage, and overheating.
  • Reduced noise and vibration: Micro-stepping support minimizes noise and vibration during motor operation.
  • Simplified design: Integrated functions simplify the design of stepping motor control systems.

Additional Details

The TB6551FAG(C8OEL,HZ) uses a constant current PWM control to drive the stepping motor. The driver includes features to select various microstepping modes. This allows for precise control of the motor’s movement. Additionally, the built-in protection features include overcurrent detection, thermal shutdown, and undervoltage lockout. These features protect the driver and the motor from damage due to abnormal conditions. Specific details on operating voltage, current limits, and protection thresholds can be found in the datasheet. It is critical to refer to the datasheet for proper implementation and thermal management guidelines.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2971 $51.8840
85+ $1.2150 $103.2750
130+ $1.1739 $152.6070
185+ $1.0918 $201.9830
240+ $1.0508 $252.1920
300+ $1.0098 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145,730 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess