EN
  • EN
  • DE

TB67S109AFNG(OEL)

Part No TB67S109AFNG(OEL)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1141354-TB67S109AFNG(OEL)
Categories PMIC - Voltage Regulators - Linear
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB67S109AFNG(OEL) CAD Model

Description

The TB67S109AFNG(OEL) is a bipolar stepping motor driver manufactured by Toshiba Semiconductor and Storage. This driver is designed for applications requiring precise control of stepping motors, offering smooth and efficient motor operation. It is well-suited for a wide range of industrial and consumer applications where accurate positioning is essential.

Applications

  • Office automation equipment: Used in printers, scanners, and copiers for precise paper and head movement control.
  • Industrial automation: Employed in robotics, CNC machines, and other industrial equipment requiring accurate motor control.
  • Surveillance cameras: Integrated into pan-tilt-zoom (PTZ) cameras for precise directional control.
  • Consumer electronics: Utilized in various consumer electronics products like vending machines and automated dispensing systems.
  • Stage lighting: Incorporated in stage lighting systems for controlling the movement and positioning of lighting fixtures.

Features

  • Bipolar stepping motor driver: Designed to drive bipolar stepping motors with high precision.
  • Constant current PWM control: Provides smooth and efficient motor operation using constant current pulse-width modulation (PWM).
  • Built-in error detection circuits: Includes overcurrent detection, overvoltage detection, and thermal shutdown protection.
  • Multiple step modes: Supports full-step, half-step, and micro-step modes for varying degrees of resolution and smoothness.
  • Low on-resistance: Minimizes power dissipation, leading to higher efficiency and reduced heat generation.

Benefits

  • Precise motor control: Enables accurate positioning and smooth operation of stepping motors.
  • Reliable performance: Integrated protection features ensure robust and reliable operation in various environments.
  • Energy efficiency: Low on-resistance and PWM control contribute to improved energy efficiency.
  • Versatile application: Suitable for a wide range of applications requiring stepping motor control.
  • Simplified design: Reduces the need for external components, simplifying circuit design and reducing board space.

Technical Specifications

The TB67S109AFNG(OEL) typically operates with a supply voltage range of 10V to 42V and can deliver a drive current of up to 4.0A. It supports various step modes, including full-step, half-step, and micro-step. The operating temperature range is typically from -20°C to +85°C. The package type is HTSSOP. Refer to the official Toshiba datasheet for complete and precise specifications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3774 $59.4350
60+ $1.9507 $117.0420
92+ $1.8897 $173.8524
127+ $1.8288 $232.2576
164+ $1.7678 $289.9192
219+ $1.5849 $347.0931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,110 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess