The TC14L010AF-1658 is a Static Random Access Memory (SRAM) device manufactured by Toshiba Semiconductor and Storage. This memory chip is designed for applications requiring fast access times and low power consumption. It is well-suited for use as cache memory or in other applications where rapid data retrieval is critical.
Applications
- Embedded systems
- Cache memory in microprocessors
- Networking equipment
- Medical devices
- Industrial control systems
Features
- Fast access times ensure rapid data retrieval.
- Low power consumption minimizes energy usage.
- Wide operating voltage range allows for flexible system integration.
- Compact package size enables high-density board layouts.
- High reliability ensures stable and dependable performance.
Benefits
- Improved system performance due to fast memory access.
- Extended battery life in portable applications due to low power consumption.
- Simplified system design through flexible operating voltage.
- Reduced board space requirements enable smaller product designs.
- Enhanced system reliability due to robust memory storage.
Additional Details
The TC14L010AF-1658 is typically organized with a specific number of bits (e.g., 1Mbit or 4Mbit configuration). It operates at a standard supply voltage (e.g., 3.3V or 5V). The device is available in various package options, including TSOP and SOIC, for compatibility with different PCB layouts. Its read and write cycles are carefully optimized to minimize latency and maximize throughput. Furthermore, the device incorporates built-in data retention features to preserve data integrity even during power loss. The device is also compliant with industry standards for electrostatic discharge (ESD) protection to prevent damage during handling and assembly.