EN
  • EN
  • DE

TC35676FSG-001

Part No TC35676FSG-001
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transceiver ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839611-TC35676FSG-001
Ultra Librarian 3D Model Ultra Librarian TC35676FSG-001 CAD Model

Description

The TC35676FSG-001 is a Bluetooth Low Energy (BLE) system-on-chip (SoC) manufactured by Toshiba Semiconductor and Storage. This highly integrated device is designed for low-power wireless communication in a variety of IoT and wearable applications. It integrates a Bluetooth radio, a processor core, memory, and various peripherals into a single chip, enabling compact and efficient designs.

Applications

  • Wearable devices: Smartwatches, fitness trackers, and health monitors.
  • IoT devices: Smart home devices, industrial sensors, and asset trackers.
  • Beacons: Proximity marketing, indoor navigation, and asset tracking.
  • Medical devices: Glucose monitors, heart rate sensors, and blood pressure monitors.
  • Remote controls: Wireless remote controls for TVs, set-top boxes, and other electronic devices.

Features

  • Bluetooth Low Energy (BLE): Supports the latest Bluetooth 5.0 standard for low-power wireless communication.
  • Integrated microcontroller: Includes an ARM Cortex-M0 core for application processing.
  • Low power consumption: Designed for long battery life in portable devices.
  • Small package size: Compact QFN package for space-constrained applications.
  • Integrated peripherals: Includes UART, SPI, I2C, ADC, and GPIO interfaces.
  • Security features: Supports encryption and authentication for secure communication.

Benefits

  • Long battery life: Low power consumption enables extended operation in battery-powered devices.
  • Reduced system cost: High integration reduces the number of external components required.
  • Smaller product size: Compact package size enables smaller and more portable devices.
  • Faster time to market: Integrated peripherals simplify development and reduce design time.
  • Secure communication: Encryption and authentication features protect data from unauthorized access.
  • Improved performance: Bluetooth 5.0 support provides faster data rates and longer range.

Technical Specifications

The TC35676FSG-001 operates in the 2.4 GHz ISM band. It supports data rates up to 2 Mbps using Bluetooth 5.0. The integrated ARM Cortex-M0 microcontroller operates at up to 48 MHz. It includes 128 KB of flash memory and 8 KB of SRAM. The supply voltage range is typically 1.8 V to 3.6 V. The operating temperature range is -40°C to +85°C. It is packaged in a QFN package with dimensions of approximately 5 mm x 5 mm. The current consumption in sleep mode is typically less than 1 μA. The BLE transmit power is adjustable up to +4 dBm.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Lowest to $1.6216
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0152 $66.0912
13+ $9.0379 $117.4927
20+ $8.7561 $175.1220
28+ $8.4731 $237.2468
36+ $8.1913 $294.8868
48+ $7.3435 $352.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess