EN
  • EN
  • DE

TC358722XBG

Part No TC358722XBG
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description Toshiba BGA100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 967043-TC358722XBG
Categories Logic - Gates and Inverters
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC358722XBG CAD Model

Description

The TC358722XBG is a HDMI to CSI-2 bridge IC manufactured by Toshiba Semiconductor and Storage. It's designed to convert HDMI video input into a CSI-2 (Camera Serial Interface 2) output, making it suitable for applications requiring connectivity between HDMI sources and CSI-2 based image processors or displays.

Applications

  • Mobile devices: Connecting HDMI output from accessories to the CSI-2 input of a mobile phone or tablet.
  • Gaming consoles: Utilizing HDMI output for display on CSI-2 based displays.
  • Industrial cameras: Bridging HDMI output from external devices to industrial cameras using CSI-2 interface.
  • Automotive infotainment systems: Connecting HDMI sources to displays or processors using CSI-2.
  • FPGA based video processing: Feeding HDMI video into FPGAs for processing via CSI-2 interface.

Features

  • HDMI Receiver: Integrated HDMI receiver supporting various HDMI formats and resolutions.
  • CSI-2 Transmitter: Converts HDMI data to CSI-2 protocol for output.
  • HDCP Support: Supports HDCP (High-bandwidth Digital Content Protection) for secure content transmission.
  • Resolution Support: Supports resolutions up to 1080p and potentially higher depending on the specific version.
  • Low Power Consumption: Designed for power-efficient operation, suitable for portable devices.
  • I2C Control Interface: Provides an I2C interface for configuration and control.
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits

  • Seamless HDMI to CSI-2 Conversion: Provides a reliable and efficient way to bridge HDMI and CSI-2 interfaces.
  • Simplified System Design: Reduces the complexity of connecting HDMI sources to CSI-2 based systems.
  • Enhanced Compatibility: Enables compatibility between devices using different video interfaces.
  • Improved Image Quality: Maintains high image quality during the conversion process.
  • Reduced Development Time: Speeds up development by providing a ready-to-use solution.

Additional Details

The TC358722XBG typically operates with a 1.8V core supply and 3.3V I/O supply. It often incorporates features like adaptive equalization to compensate for signal degradation in HDMI cables. Detailed specifications, including supported resolutions, data rates, and power consumption, are available in the product datasheet.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess