EN
  • EN
  • DE

TC4020BFN

Part No TC4020BFN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 14 STAGE RIPPLE-CARRY BINARY COUNTER/DIVIDERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356320-TC4020BFN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4020BFN CAD Model

Description

The TC4020BFN is a 14-Stage Binary Counter manufactured by Toshiba Semiconductor and Storage. This device is designed for applications requiring frequency division, time delay generation, and counting functions. It features a high-speed operation and low power consumption due to its CMOS technology. The TC4020BFN is commonly used in applications where a wide range of division ratios are required.

Applications

  • Frequency dividers
  • Time delay circuits
  • Digital timers
  • Control circuits
  • Sequencers

Features

  • 14-Stage Binary Counter: Provides a wide range of division ratios.
  • CMOS Technology: Low power consumption and high noise immunity.
  • Clock Input: Triggered by a clock signal to increment the count.
  • Reset Input: Resets the counter to its initial state.
  • Multiple Output Stages: Offers outputs from multiple stages for various division ratios.

Benefits

  • Versatile Division Ratios: 14 stages provide a wide range of division options.
  • Energy Efficient: Low power consumption is ideal for battery-powered devices.
  • Stable Operation: High noise immunity ensures reliable performance.
  • Simple Implementation: Easy to integrate into digital circuits.
  • Precise Timing: Accurate frequency division and time delay generation.

Additional Details

The TC4020BFN operates within a supply voltage range of 3V to 18V. It is available in a 16-pin SOL (Small Outline Lead) package. The operating temperature range is typically -40°C to +85°C. Each stage of the binary counter divides the frequency of the previous stage by two, providing a wide range of division ratios. The reset input allows the counter to be initialized to a known state, which is essential for many timing and control applications. The multiple output stages provide access to various division ratios, making it flexible for different circuit requirements. The TC4020BFN is frequently used in applications where precise timing and frequency division are critical, such as in digital clocks, timers, and control systems. Its CMOS construction provides excellent noise immunity and low power consumption, making it a reliable choice for various digital logic designs. It is designed to operate with both positive and negative logic configurations, further enhancing its versatility in various applications.

You May Also Be Interested in

Kemet
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Texas Instruments
Lowest to $5.6324

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess