The TC4027BFN is a dual J-K flip-flop integrated circuit manufactured by Toshiba Semiconductor and Storage. As part of the TC4000 series, this CMOS device provides two independent J-K flip-flops within a single package. J-K flip-flops are versatile sequential logic elements used for data storage, counting, and shift register applications.
Applications:
- Data storage in digital systems.
- Frequency dividers and counters.
- Shift registers for serial-to-parallel data conversion.
- Control circuits for sequential logic operations.
- Memory elements in simple digital systems.
Features:
- Dual J-K Flip-Flops: Contains two independent J-K flip-flops.
- Set and Reset Inputs: Allows for asynchronous set and reset operations.
- CMOS Technology: Provides low power consumption and high noise immunity.
- Wide Operating Voltage Range: Functions over a broad range of supply voltages.
- Standard DIP Package: Facilitates easy integration into circuit designs.
Benefits:
- Versatile Logic Element: Can be used in various sequential logic applications.
- Low Power Consumption: Suitable for battery-powered and energy-efficient designs.
- High Noise Immunity: Ensures reliable operation in noisy environments.
- Simplified Circuit Design: Reduces the complexity of designing sequential logic circuits.
- Easy Integration: Compatible with standard digital logic families.
Each J-K flip-flop in the TC4027BFN has J, K, Clock, Set, and Reset inputs. The J and K inputs are used to control the state of the flip-flop, while the Clock input triggers the state change. The Set and Reset inputs provide asynchronous control, allowing the flip-flop to be set or reset independently of the Clock input. Being a CMOS device, the TC4027BFN offers low static power consumption and excellent noise immunity. It is typically packaged in a standard DIP. Its operating voltage commonly ranges from 3V to 15V, allowing for flexible integration into various digital systems. The TC4027BFN is widely used in educational and hobbyist projects, as well as in professional digital circuit designs, due to its versatility and reliability.