EN
  • EN
  • DE

TC4047BP

Part No TC4047BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356353-TC4047BP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4047BP CAD Model

Description

The TC4047BP is a low power CMOS Monostable/Astable Multivibrator manufactured by Toshiba Semiconductor and Storage. This versatile integrated circuit can be configured to operate in either monostable (one-shot) or astable (free-running) mode, making it suitable for a wide range of timing and pulse generation applications. The CMOS technology ensures low power consumption and high noise immunity.

Applications

  • Timing Circuits
  • Pulse Generators
  • Time Delay Circuits
  • Missing Pulse Detectors
  • Frequency Dividers
  • Oscillators

Features

  • Monostable/Astable Operation: Can be configured for either one-shot or free-running operation.
  • Low Power Consumption: Consumes minimal power due to CMOS technology.
  • High Noise Immunity: Provides stable operation in noisy environments.
  • Wide Operating Voltage Range: Operates from 3V to 15V.
  • External Timing Components: Requires external resistors and capacitors for timing.
  • Complementary Outputs: Provides both Q and /Q outputs.

Benefits

  • Versatile Timing: Can be used for a variety of timing and pulse generation applications.
  • Energy Efficient: Low power consumption minimizes energy waste.
  • Reliable Operation: High noise immunity ensures stable performance.
  • Easy Configuration: Simple external components allow for easy adjustment of timing parameters.
  • Reduced Component Count: Integrates the timing function into a single chip.

Additional Details

The TC4047BP provides both true (Q) and complementary (/Q) outputs. The output pulse width or frequency is determined by the external resistor and capacitor values. The device is available in a DIP package. Its operating temperature range is typically -40°C to +85°C. The CMOS construction contributes to its excellent noise margin and stable operation over temperature variations. It also features an input for triggering the monostable pulse.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Kemet
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess