EN
  • EN
  • DE

HF32F-G/012-HST(257)

Part No HF32F-G/012-HST(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF32F Series 1 Form A 12 V 10 A PCB Subminiature Intermediate Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Termination PCB
Throw Configuration SPST
Win Source Part Number 1062540-HF32F-G/012-HST(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF32F-G/012-HST(257) CAD Model

Description

The HF32F-G/012-HST(257) is a miniature signal relay manufactured by HongFa. This relay is designed for switching low-level signals in a variety of electronic circuits. Its compact size and low power consumption make it suitable for applications where space and energy efficiency are critical. The 'G' suffix typically indicates a sealed construction, making it suitable for automatic soldering and cleaning processes.

Applications:

  • Telecommunications equipment: Used in signal routing, switching, and line interface circuits.
  • Instrumentation: Employed in test and measurement equipment for signal selection and control.
  • Consumer electronics: Integrated into audio and video equipment for signal switching and routing.
  • Security systems: Utilized in alarm systems and access control systems for switching and control functions.
  • Medical equipment: Found in diagnostic and monitoring devices for signal management.

Features:

  • Miniature size: Compact design allows for high-density mounting on PCBs.
  • Low power consumption: Requires minimal power for coil activation.
  • High sensitivity: Operates with low signal levels.
  • Sealed construction: Suitable for automatic soldering and cleaning processes.
  • Various contact configurations: Available in different contact arrangements to suit diverse application requirements.

Benefits:

  • Reliable signal switching: Provides consistent and dependable operation for low-level signals.
  • Energy-efficient: Low coil power consumption minimizes power waste.
  • Space-saving: Miniature size enables compact circuit designs.
  • Easy integration: Suitable for automated assembly processes.
  • Versatile application: Ideal for a wide range of electronic applications.

Technical Specifications:

  • Coil Voltage: 12VDC
  • Contact Arrangement: Typically SPDT (Single Pole Double Throw) or SPST (Single Pole Single Throw) - Verify with Datasheet.
  • Contact Rating: Consult datasheet for precise values, HF32F series usually handles 0.5A at 125VAC or 1A at 30VDC
  • Coil Power: Check datasheet.
  • Operating Temperature: Usually -40°C to +85°C.
  • Sealed: Yes, suitable for wave soldering.

For detailed specifications and application notes, refer to the official HongFa datasheet for HF32F series relays.

You May Also Be Interested in

Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TT Electronics
Lowest to $6.0469
Renesas Electronics America
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess