The TC4053BP is a triple 2-channel analog multiplexer/demultiplexer manufactured by Toshiba Semiconductor and Storage. It's designed for a variety of signal routing and selection applications, offering low on-resistance and high off-resistance for minimal signal distortion and leakage.
Applications:
- Analog signal switching
- Digital signal multiplexing
- Audio and video signal routing
- Data acquisition systems
- Communication systems
- Test and measurement equipment
- Process control systems
Features:
- Triple 2-channel multiplexer/demultiplexer
- Low on-resistance
- High off-resistance
- Wide operating voltage range (3V to 18V)
- TTL compatible input logic
- DIP (Dual Inline Package) package
Benefits:
- Versatile Signal Routing: Enables flexible routing of both analog and digital signals.
- Improved Signal Integrity: Low on-resistance minimizes signal attenuation, and high off-resistance prevents signal leakage.
- Wide Operating Voltage: Compatible with a variety of power supply voltages.
- Simplified Interfacing: TTL-compatible inputs simplify interfacing with digital logic circuits.
- Easy to Prototype: DIP package facilitates breadboarding and prototyping.
Additional Details:
The TC4053BP comes in a 14-pin DIP package. The control inputs determine which of the two input channels is connected to the output for each of the three multiplexers. Proper power supply decoupling is recommended for stable operation. This device is a reliable and cost-effective solution for many signal switching and multiplexing needs. Consult the datasheet for specific electrical characteristics, timing diagrams, and application notes.