EN
  • EN
  • DE

TC4069UBFN

Part No TC4069UBFN
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description HEX INVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Win Source Part Number 196400-TC4069UBFN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4069UBFN CAD Model

Description

The TC4069UBFN is a hex inverter IC manufactured by Toshiba Semiconductor and Storage. It belongs to the TC4000 series of CMOS logic gates and is characterized by its unbuffered outputs. This characteristic makes it suitable for applications where linear amplification or waveform shaping is required in addition to basic logic inversion.

Applications

  • Oscillators: Commonly used in oscillator circuits, especially relaxation oscillators.
  • Linear Amplifiers: Can be configured as linear amplifiers for audio or other analog signals.
  • Waveform Shaping: Used for shaping square waves or other waveforms.
  • Logic Inversion: Performs standard logic inversion in digital circuits.
  • Voltage Controlled Oscillators (VCOs): Suitable for VCO designs due to the unbuffered outputs.

Features

  • Unbuffered Outputs: Provides more linear amplification capabilities compared to buffered versions.
  • Low Power Consumption: Operates with minimal power dissipation due to CMOS technology.
  • Wide Operating Voltage Range: Can function with a wide range of supply voltages.
  • High Input Impedance: Presents a high impedance to the input signal, reducing loading effects.
  • Six Independent Inverters: Contains six independent inverters in a single package.

Benefits

  • Versatile Signal Processing: Unbuffered outputs allow for linear amplification and waveform shaping.
  • Energy Efficient: Low power consumption makes it suitable for battery-powered applications.
  • Simplified Oscillator Design: Simplifies the design of oscillator circuits.
  • Reduced Component Count: Integration of six inverters reduces the number of components needed.
  • Flexible Usage: Suitable for both digital logic and analog signal processing applications.

Additional Details

The TC4069UBFN is generally available in a 14-pin package. It is often used in circuits that require the conversion of analog signals to digital signals or vice versa. The unbuffered outputs provide the ability to control the gain and linearity of the amplifier stage, making it versatile for various applications. Proper decoupling techniques should be employed to ensure stable operation and prevent unwanted oscillations. Its high input impedance ensures minimal signal distortion and loading effects in the circuit.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3222 $51.5520
380+ $0.2644 $100.4720
590+ $0.2562 $151.1580
810+ $0.2479 $200.7990
1,045+ $0.2396 $250.3820
1,400+ $0.2148 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess