The TC4085BP is a cascadable 4-bit magnitude comparator manufactured by Toshiba Semiconductor and Storage. It's designed for digital comparison applications, determining if one 4-bit binary word is greater than, less than, or equal to another. The cascadable inputs allow for comparing words of longer bit lengths by connecting multiple TC4085BP devices.
Applications
- Digital comparators in processing units
- Address decoding
- Process control systems
- Instrumentation
- Security systems
Features
- 4-bit magnitude comparator
- Cascadable inputs for comparing longer words
- High-speed operation
- CMOS technology
- Wide operating voltage range
- Low power consumption
Benefits
- Simplified comparison of digital data due to integrated comparator function.
- Expandable architecture allows for comparison of any word length by cascading multiple devices.
- Reduced power consumption suitable for battery-powered applications.
- Reliable operation over a wide voltage range.
- High-speed operation enables fast data processing.
Additional Details
The TC4085BP operates with a supply voltage typically ranging from 3V to 18V. It is packaged in a standard DIP-16 package. The device features three outputs: A>B, A