The TC55257DFI-85L is a 262,144-bit Static RAM (SRAM) from Toshiba Semiconductor and Storage, organized as 32,768 words by 8 bits. This SRAM is designed for applications requiring low power consumption and moderate speed.
Applications
- Memory backup in battery-powered devices
- Data logging systems
- Low-power embedded systems
- Portable medical devices
- Industrial control equipment
Features
- Access Time: 85 ns
- Low Power Consumption: Low active and standby current
- Single 5V Power Supply
- TTL Compatible Inputs and Outputs
- Organized as 32,768 words x 8 bits
- Package: DIP
Benefits
- Low Power Consumption: Extends battery life in portable devices and reduces overall system power usage.
- Easy Integration: TTL compatibility allows straightforward interfacing with microcontrollers and other digital circuits.
- Non-Volatile Operation: Maintains data without constant refreshing, simplifying system design.
- Compact Size: Suitable for space-constrained applications.
- Reliable Performance: Manufactured by Toshiba for consistent and stable operation.
Additional Details
The TC55257DFI-85L operates on a single 5V supply. Its TTL-compatible interface makes it relatively easy to integrate into existing systems. Static RAM technology eliminates the need for refresh cycles, simplifying memory management. The "-85L" designation suggests a low-power version with an access time of 85ns. The operating temperature range is typically 0°C to 70°C.