EN
  • EN
  • DE

TC558128FT-15

Part No TC558128FT-15
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196663-TC558128FT-15
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC558128FT-15 CAD Model

Description

The TC558128FT-15 is a high-density static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It has a memory capacity of 1,048,576 bits (1 Mbit), organized as 131,072 words x 8 bits. The '-15' indicates an access time of 150 ns. This SRAM is designed for applications where large memory capacity and relatively fast access speeds are necessary. The 'FT' in the part number likely refers to the package type, most likely a surface mount package.

Applications:

  • Embedded systems requiring large memory: Used as main memory or cache memory in devices like industrial controllers.
  • Data logging applications: Employed for storing large amounts of sensor data or other logged information.
  • Network devices: Used as buffers or temporary storage in routers, switches, and other network equipment.
  • Industrial control systems: Integrated into industrial control systems for storing program code and data.
  • Graphics processing: Suitable for frame buffer applications.

Features:

  • High memory density: Provides 1 Mbit of memory capacity, suitable for storing significant amounts of data.
  • Fast access time: 150 ns access time enables relatively quick data retrieval.
  • Fully static operation: No refresh or clocking required, simplifying memory control.
  • Low power consumption: Designed for low power operation, suitable for battery-powered or energy-sensitive applications.
  • TTL-compatible inputs and outputs: Allows for easy interfacing with standard TTL logic circuits.
  • Surface-mount package: Enables efficient and compact board assembly.

Benefits:

  • Increased system memory: Provides a large memory capacity, allowing for more complex applications.
  • Enhanced system performance: Fast access times contribute to efficient system operation.
  • Simplified system design: Static operation eliminates the need for refresh circuitry.
  • Extended battery life: Low power consumption makes it suitable for battery-powered applications.
  • Easy integration: TTL compatibility simplifies integration with other system components.
  • Compact design: Surface-mount package allows for efficient use of board space.

The TC558128FT-15 offers a good combination of memory density, speed, and ease of use, making it well-suited for various applications. Its surface-mount package further enhances its suitability for modern, compact designs.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess