EN
  • EN
  • DE

TC55V2325FF-100

Part No TC55V2325FF-100
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA MOS DIGITAL INTEGRATED CIRCUIT SILICON GATE CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264734-TC55V2325FF-100
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC55V2325FF-100 CAD Model

Description

The TC55V2325FF-100 is a 32Mbit Static Random Access Memory (SRAM) device manufactured by Toshiba Semiconductor and Storage. This SRAM is designed for high-speed, low-power applications requiring fast data access and storage. It is commonly used in various embedded systems, networking equipment, and industrial control systems.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for high-speed data buffering and caching.
  • Industrial Control Systems: Employed in industrial automation systems for storing program code and real-time data.
  • Embedded Systems: Utilized in embedded systems for storing firmware, configuration data, and working memory.
  • Test and Measurement Equipment: Found in oscilloscopes, logic analyzers, and other test equipment for high-speed data acquisition and storage.
  • Medical Devices: Integrated into medical devices for storing patient data and operating parameters.

Features:

  • 32Mbit Density: Provides 32 Mbits (4M x 8) of storage capacity.
  • Fast Access Time: Offers a fast access time of 10 ns for high-speed data retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Single 3.3V Power Supply: Operates from a single 3.3V power supply.
  • Data Retention: Provides reliable data retention for extended periods.
  • JEDEC Standard Packages: Available in industry-standard packages for easy integration.

Benefits:

  • High Performance: Fast access time ensures quick data retrieval, improving overall system performance.
  • Reliable Data Storage: Provides reliable data retention for critical data storage.
  • Low Power Consumption: Low power operation extends battery life in portable devices.
  • Easy Integration: JEDEC standard packages simplify integration into existing systems.

Technical Specifications:

The TC55V2325FF-100 features a typical access time of 10 ns, operates from a 3.3V power supply, and is available in a TSOP package. Consult the datasheet for detailed specifications regarding power consumption, operating temperature range, and other electrical characteristics.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess