EN
  • EN
  • DE

TC58CVG1S3HQAIE

Part No TC58CVG1S3HQAIE
Manufacturer Toshiba Semiconductor and Storage
Description 2Gbit, generation: 24nm, VCC=2.7 to 3.6V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1211898-TC58CVG1S3HQAIE
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC58CVG1S3HQAIE CAD Model

Description

The TC58CVG1S3HQAIE is a NAND Flash memory device manufactured by Toshiba Semiconductor and Storage. It is a single-level cell (SLC) NAND flash memory, known for its high endurance and reliability. This memory is designed for embedded applications requiring long-term data storage and robust performance.

Applications:

  • Embedded Systems
  • Industrial Automation
  • Medical Devices
  • Networking Equipment
  • Data Loggers

Features:

  • SLC NAND Flash: Provides high endurance and reliability.
  • High Speed: Offers fast read and write speeds.
  • Small Page Size: Enables efficient data storage and retrieval.
  • Wide Operating Temperature Range: Operates reliably in harsh environments.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Long-Term Data Storage: SLC NAND flash ensures data retention for extended periods.
  • Improved System Performance: High read and write speeds enhance overall system performance.
  • Reliable Operation: Robust design and wide operating temperature range ensure reliable operation in demanding environments.
  • Simplified System Design: Standard interface simplifies integration into existing systems.
  • Compact Design: Small package size minimizes board space requirements.

Additional Details:

The TC58CVG1S3HQAIE is typically organized as 1Gbit (128MB) or 2Gbit (256MB). It operates with a 3.3V power supply and features a standard NAND flash interface. It usually comes in a TSOP (Thin Small Outline Package) or similar surface-mount package. The exact read and write speeds, endurance ratings, and other specifications are available in the device datasheet. The HQAIE likely represents specific characteristics related to temperature grade and production lot. It's crucial to consult the device datasheet for detailed specifications and application guidelines to ensure proper usage.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess