EN
  • EN
  • DE

TC58DVM92A2FT00

Part No TC58DVM92A2FT00
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196773-TC58DVM92A2FT00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC58DVM92A2FT00 CAD Model

Description

The TC58DVM92A2FT00 is a NAND flash memory component from Toshiba Semiconductor and Storage, designed for reliable and high-density data storage in various embedded applications. It leverages NAND flash technology to offer a balance of performance, power efficiency, and storage capacity, making it a suitable choice for consumer electronics, industrial devices, and mobile applications.

Applications

  • Smartphones and Tablets: Used for internal storage to support operating systems, applications, and user data.
  • Digital Cameras and Camcorders: Stores photos and video recordings.
  • Portable Media Players: Provides storage for music, videos, and other media files.
  • USB Flash Drives: Forms the core storage element in portable USB drives.
  • Embedded Systems: Integrated into a wide range of embedded systems for data logging, firmware storage, and application code.

Features

  • NAND Flash Memory: Based on NAND flash technology, providing high-density storage in a compact form factor.
  • High Storage Capacity: Offers ample storage space for various data types and application requirements.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Fast Data Access: Enables quick read and write speeds for improved system performance.
  • Data Integrity Features: Incorporates error correction codes (ECC) and other data protection mechanisms for reliable data storage.
  • Compact Packaging: Available in a small form factor, facilitating integration into space-constrained designs.

Benefits

  • Increased Storage Capacity: Allows for the storage of large files and extensive application data.
  • Improved Performance: Enhances system responsiveness and reduces application loading times.
  • Extended Battery Life: Low power consumption contributes to longer battery life in mobile and portable devices.
  • Enhanced Data Reliability: Ensures data integrity and prevents data loss due to errors.
  • Smaller Device Footprint: Compact size enables the development of more compact and lightweight devices.
  • Cost-Effective Solution: Offers a competitive balance between storage capacity, performance, and cost.

Additional Details

The TC58DVM92A2FT00 typically includes features such as wear leveling to extend the lifespan of the flash memory by evenly distributing write/erase cycles. The device also adheres to industry standards for NAND flash memory, ensuring compatibility with a wide range of host systems and controllers. Detailed specifications regarding voltage requirements, operating temperature ranges, and endurance cycles can be found in the official Toshiba datasheet.

This NAND flash memory component is a vital part of modern electronic devices, enabling reliable, high-capacity storage in a variety of applications.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess