EN
  • EN
  • DE

TC58FVM6B2ATG65

Part No TC58FVM6B2ATG65
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 086944-TC58FVM6B2ATG65
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC58FVM6B2ATG65 CAD Model

Description

The TC58FVM6B2ATG65 is a NAND flash memory product manufactured by Toshiba Semiconductor and Storage. It is designed for use in a wide range of embedded systems, mobile devices, and data storage applications. This memory chip offers high-density storage, fast read/write speeds, and low power consumption, making it suitable for demanding applications where performance and reliability are critical.

Applications:

  • Smartphones and Tablets: Used as primary storage or for expanding memory capacity.
  • Solid State Drives (SSDs): Found in embedded SSDs for industrial and consumer applications.
  • Embedded Systems: Deployed in industrial control systems, automotive applications, and IoT devices.
  • Digital Cameras and Camcorders: Used for storing images and video footage.
  • USB Flash Drives: Provides storage for portable data transfer.

Features:

  • High-Density NAND Flash Memory: Offers significant storage capacity in a small footprint.
  • Fast Read/Write Speeds: Enables quick data access and efficient system performance.
  • Low Power Consumption: Optimizes energy efficiency, extending battery life in portable devices.
  • Error Correction Code (ECC): Ensures data integrity and reliability by detecting and correcting errors.
  • Multi-Level Cell (MLC) Technology: Stores multiple bits of data per cell, increasing storage density.

Benefits:

  • Enhanced System Performance: Faster read/write speeds reduce latency and improve overall system responsiveness.
  • Increased Storage Capacity: High-density storage allows for storing larger amounts of data.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Improved Data Reliability: ECC functionality protects data from corruption, ensuring data integrity.
  • Compact Form Factor: Small footprint enables integration into space-constrained devices.

Additional Details:

Specific technical specifications for the TC58FVM6B2ATG65, such as memory capacity, interface type, operating voltage, and temperature range, would be available in the product datasheet. This information is essential for proper integration and operation within a given system design. The device is typically surface-mounted and requires careful handling during assembly to avoid damage. Consult the manufacturer's guidelines for recommended soldering profiles and handling procedures.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Kemet
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess