The TC58NVG4D2FTA00 is a NAND Flash memory device manufactured by Toshiba Semiconductor and Storage. It's a high-capacity storage solution commonly used in various electronic devices for data storage and retrieval.
Applications
- Solid State Drives (SSDs)
- USB Flash Drives
- Memory Cards (SD, microSD)
- Mobile Phones
- Tablets
- Digital Cameras
- Embedded Systems requiring non-volatile storage
Features
- High-density NAND Flash memory
- Multi-Level Cell (MLC) technology for increased storage capacity
- High read/write performance
- Low power consumption
- Small form factor
- RoHS compliant
- Operating Temperature: -25°C to +85°C
- Supply voltage: 2.7V to 3.6V
- Page Size: Typically 8KB or 16KB (Consult Datasheet)
- Block Size: Typically 512KB or 1MB (Consult Datasheet)
Benefits
- Increased storage capacity for data-intensive applications
- Faster boot times and application loading compared to traditional hard drives
- Improved system responsiveness and overall performance
- Extended battery life due to low power consumption
- Enhanced durability and reliability compared to mechanical storage devices
- Smaller device footprint, enabling more compact designs
Additional Details
This NAND Flash memory utilizes a Multi-Level Cell (MLC) architecture, allowing it to store multiple bits of data per cell, effectively increasing storage density. The device supports high-speed data transfer rates, contributing to faster read and write operations. Its low power consumption makes it suitable for portable devices where battery life is a critical factor. The specific capacity, performance characteristics, and interface details (e.g., ONFI) are defined in the official Toshiba datasheet for the TC58NVG4D2FTA00.