EN
  • EN
  • DE

TC59S6432BFT-80

Part No TC59S6432BFT-80
Manufacturer Toshiba Semiconductor and Storage
Catalog SD
Description SD 2Mx32-8 PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945169-TC59S6432BFT-80
Series *
Ultra Librarian 3D Model Ultra Librarian TC59S6432BFT-80 CAD Model

Description

The TC59S6432BFT-80 is a 64Mbit SDRAM (Synchronous Dynamic Random Access Memory) chip manufactured by Toshiba Semiconductor and Storage. It is organized as 2M x 32 bits. This memory device is designed for applications that require high-speed data access and moderate memory capacity.

Applications

  • Embedded systems
  • Graphics cards
  • Networking equipment
  • Consumer electronics
  • Industrial control systems

Features

  • 64Mbit memory capacity (2M x 32 organization)
  • Synchronous operation
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Burst read and write operations
  • Auto and self refresh modes
  • TSOP package

Benefits

  • High-speed data transfer: Synchronous operation allows for fast data access.
  • Adequate memory capacity: 64Mbit storage is suitable for many embedded applications.
  • Low power consumption: 3.3V supply minimizes energy usage.
  • Easy integration: LVTTL compatibility simplifies interfacing with other digital components.
  • Reliable data retention: Auto and self refresh modes ensure data integrity.

Technical Specifications

The TC59S6432BFT-80 operates at 3.3V. It conforms to JEDEC standards for SDRAM. The packaging is TSOP. The -80 likely refers to an access time of 8ns. It supports burst lengths of 1, 2, 4, 8, and full page. The refresh rate is typically 64ms.

You May Also Be Interested in

Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess