The TC74AC05F is a high-speed CMOS hex inverter with open-drain outputs, manufactured by Toshiba Semiconductor and Storage. This device belongs to the Advanced CMOS (AC) logic family, known for its high speed and low power consumption. The open-drain output configuration requires an external pull-up resistor to define the HIGH logic level.
Applications:
- Level shifting between different voltage domains.
- Wired-OR logic implementations.
- Driving LEDs or other low-current loads with appropriate pull-up resistor.
- Interfacing with microcontrollers.
- Implementing custom logic functions.
Features:
- High-speed operation: tpd = 4.5 ns (typ.) at VCC = 5V.
- Low power consumption: ICC = 8 μA (max.) at VCC = 5V.
- Wide operating voltage range: VCC = 2V to 6V.
- High noise immunity: VNIH = VNIL = 28 % VCC (min.).
- Open-drain outputs offer flexibility in circuit design.
Benefits:
- Fast switching speeds enable high-performance digital systems.
- Low power consumption reduces energy costs and extends battery life.
- Wide operating voltage range provides flexibility in circuit design.
- High noise immunity ensures reliable operation in noisy environments.
- Open-drain outputs allow for level shifting and wired-OR configurations.
Additional Details:
The TC74AC05F is available in a small outline integrated circuit (SOIC) package. It contains six independent inverters, each with an open-drain output. The operating temperature range is typically -40°C to +85°C. The open-drain configuration allows the output to be pulled up to a voltage different from the supply voltage (VCC) of the IC, enabling level shifting. The value of the pull-up resistor should be chosen based on the desired switching speed and the load current.
The open-drain outputs cannot actively drive the output HIGH; they only pull the output LOW. Therefore, a pull-up resistor is essential for proper operation. Toshiba is a trusted manufacturer of high-quality and reliable semiconductor components.