The TC74AC05P is a hex inverter with open-drain outputs, manufactured by Toshiba Semiconductor and Storage. It is a member of the Advanced CMOS (AC) logic family, known for its high speed and low power consumption. The open-drain outputs allow the user to configure the output voltage level and implement wired-OR logic functions.
Applications:
- Logic level shifting
- Wired-OR logic implementation
- Interface circuits
- Line drivers
- Microcontroller peripherals
Features:
- High-speed operation: tpd = 5 ns (typical) at VCC = 5V
- Low power consumption
- Open-drain outputs
- Wide operating voltage range: 2V to 6V
- High output drive capability
Benefits:
- Fast Signal Propagation: High-speed operation ensures minimal delay in signal processing.
- Reduced Power Consumption: Low power consumption contributes to energy efficiency in electronic systems.
- Flexible Output Configuration: Open-drain outputs enable customized output voltage levels and wired-OR logic functions.
- Versatile Application: Wide operating voltage range allows for use in various voltage environments.
- Strong Output Signal: High output drive capability ensures reliable signal transmission.
The TC74AC05P is typically packaged in a DIP (Dual In-line Package). The datasheet provides detailed information on the electrical characteristics, including input and output voltage levels, current drive capability, and timing parameters. It's essential to consult the datasheet for proper application and design considerations. The operating temperature range is also specified in the datasheet and should be considered for different environmental conditions. Because of the open-drain output, a pull-up resistor is required for correct operation.