EN
  • EN
  • DE

TC74AC153P

Part No TC74AC153P
Manufacturer Toshiba Semiconductor and Storage
Description DUAL 4-CHANNEL MULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1241+
Reference case DIP16
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727540-TC74AC153P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC153P CAD Model

Description

The TC74AC153P is a dual 4-input multiplexer from Toshiba Semiconductor and Storage. It's part of the AC (Advanced CMOS) family, offering high-speed operation and low power consumption. This device allows selection of one of four data sources from each multiplexer based on the select inputs. It's commonly used in data routing, logic function generation, and address decoding applications.

Applications:

  • Data Routing
  • Logic Function Generation
  • Address Decoding
  • Data Selection
  • Signal Multiplexing

Features:

  • High-Speed Operation: Propagation delay time is typically 5 ns.
  • Low Power Consumption: ICC = 4 μA (Max).
  • Dual 4-Input Multiplexers: Two independent multiplexers in a single package.
  • Common Select Inputs: Simplifies control and reduces external components.
  • Inhibit Input: Allows disabling of the outputs.
  • Wide Operating Voltage Range: Operates from 2V to 6V.

Benefits:

  • Increased System Performance: The high-speed operation allows for faster data processing.
  • Reduced Power Consumption: The low-power design extends battery life in portable devices.
  • Simplified Design: The integrated dual multiplexers reduce component count and board space.
  • Improved System Flexibility: The wide operating voltage range ensures reliable operation in a variety of conditions.

Specifications:

The TC74AC153P operates within a supply voltage range of 2V to 6V. The propagation delay time (tpd) is typically 5ns. It has a quiescent current (ICC) of 4μA (maximum). The operating temperature range is -40°C to +85°C. The input voltage levels are CMOS-compatible. The output drive capability is sufficient for driving multiple loads. The package type is DIP16 (Dual In-Line Package).

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess