EN
  • EN
  • DE

TC74AC164FT(EL

Part No TC74AC164FT(EL
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TSSOP14
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742323-TC74AC164FT(EL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74AC164FT(EL CAD Model

Description

The TC74AC164FT(EL) is an 8-bit serial-in, parallel-out shift register manufactured by Toshiba Semiconductor and Storage. It belongs to the Advanced CMOS (AC) logic family, known for its high speed and low power consumption. This shift register is designed for applications requiring serial-to-parallel data conversion, such as display drivers, data acquisition systems, and control circuits.

Applications

  • Display drivers: Used to drive LED displays and other types of displays.
  • Data acquisition systems: Employed in data acquisition systems for serial-to-parallel data conversion.
  • Control circuits: Utilized in various control circuits for sequential data handling.
  • Keyboard encoders: Found in keyboard encoders for converting serial keyboard data to parallel data.
  • Digital logic circuits: Used in general-purpose digital logic circuits requiring shift register functionality.

Features

  • 8-bit serial-in, parallel-out: Converts serial data to parallel data.
  • High-speed operation: Offers fast clock frequency.
  • Low power consumption: Minimizes power requirements.
  • Wide operating voltage range: Supports a range of supply voltages.
  • Surface-mount package: Allows for automated assembly.

Benefits

  • Serial-to-parallel conversion: Converts serial data to parallel data for various applications.
  • Fast data transfer: High-speed operation enables quick data transfer.
  • Energy efficiency: Low power consumption extends battery life in portable devices.
  • Versatile application: Wide operating voltage range supports use in multiple systems.
  • Easy assembly: Surface-mount package facilitates automated assembly.

Additional Details

The TC74AC164FT(EL) comes in a TSSOP (Thin Shrink Small Outline Package). Key specifications include clock frequency, propagation delay, and operating voltage range. The shift register features a serial input (A and B), a clock input (CP), and a clear input (CLR). The data at the serial inputs is shifted into the register on the positive-going edge of the clock pulse. A low level on the clear input resets all the outputs to a low state. Proper decoupling and noise filtering are recommended for reliable operation. Refer to the manufacturer's datasheet for detailed electrical characteristics, application notes, and recommended operating conditions. The datasheet will provide information on timing diagrams, input/output characteristics, and other important parameters for proper application.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4615 $58.8455
41+ $2.8401 $116.4441
63+ $2.7512 $173.3256
87+ $2.6623 $231.6201
113+ $2.5733 $290.7829
151+ $2.3077 $348.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess