EN
  • EN
  • DE

S554-3184-00

Part No S554-3184-00
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description HIGH FREQUENCY MAGNETICS DS3/E3/STS-1 Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Fuse Inc.
Category Transformers
Family Pulse Transformers
Win Source Part Number 186378-S554-3184-00
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S554-3184-00 CAD Model

Description

The Bel Fuse Inc. S554-3184-00 is a robust and reliable surface mount fuse designed for circuit protection in a variety of electronic applications. As a component in Bel Fuse's extensive line of circuit protection devices, the S554-3184-00 offers overcurrent protection, safeguarding sensitive electronic components from damage due to excessive current flow.

Applications:

  • Power supplies
  • Battery chargers
  • Consumer electronics
  • Industrial equipment
  • LED lighting

Features:

  • Surface mount design for automated assembly
  • Compact size to save board space
  • Fast-acting blow characteristic for rapid circuit interruption
  • High interrupting rating to safely handle fault currents
  • RoHS compliant for environmental responsibility

Benefits:

  • Provides reliable overcurrent protection, preventing damage to sensitive components
  • Enhances the safety and reliability of electronic products
  • Reduces warranty costs by preventing failures due to overcurrent events
  • Easy to integrate into automated assembly processes, reducing manufacturing costs
  • Complies with environmental regulations, supporting sustainable manufacturing practices

Additional Details:

The S554-3184-00 fuse is characterized by its specific current rating, voltage rating, and interrupting rating. Detailed specifications can be found on the Bel Fuse Inc. website. Proper fuse selection is crucial for effective circuit protection. Factors such as the normal operating current, the maximum fault current, and the ambient temperature should be considered. The fuse’s small size and surface mount configuration make it ideal for applications where space is at a premium. Its fast-acting characteristic ensures that the circuit is quickly interrupted in the event of an overcurrent condition, minimizing the risk of damage to other components. The S554-3184-00 is manufactured using high-quality materials and processes to ensure reliable performance in demanding environments. It undergoes rigorous testing to meet industry standards and ensure its ability to withstand a wide range of operating conditions. The fuse is supplied in tape and reel packaging for automated pick and place assembly.

You May Also Be Interested in

Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Lowest to $4.6568
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess