EN
  • EN
  • DE

AD9511BCPZ-REEL

Part No AD9511BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description 1.2 GHz Clock Distribution IC, PLL Core, Dividers, Delay Adjust, Five Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1139095-AD9511BCPZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9511BCPZ-REEL CAD Model

Description

AD9511BCPZ-REEL: A Precision Clock Distribution Solution

The AD9511BCPZ-REEL is a state-of-the-art clock distribution IC engineered by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is specifically designed to address the stringent requirements of complex timing solutions, providing precise clock distribution and low jitter performance for a variety of applications such as data communications, telecommunications, and instrumentation.

Key Features

  • Multiple Outputs: The AD9511 features five LVPECL outputs, which are configurable and can support various system design requirements.
  • Low Jitter Performance: It delivers exceptionally low jitter, typically less than 200 fs, which is crucial for high-speed digital systems where timing accuracy is paramount.
  • Integrated PLL: The device includes a phase-locked loop (PLL) that can be used to multiply the input clock frequency, providing flexibility in frequency planning.
  • Wide Frequency Range: The AD9511 operates over a broad frequency range, accommodating a variety of input clock rates and allowing for versatile system integration.
  • Power Efficiency: Designed with power efficiency in mind, the AD9511BCPZ-REEL ensures optimal performance while minimizing power consumption.

Applications

The AD9511BCPZ-REEL is suitable for a broad spectrum of applications, including:

  • Data acquisition systems
  • High-speed data communications equipment
  • Networking and telecommunications infrastructure
  • Test and measurement devices
  • Medical imaging systems

Package and Quality

The AD9511BCPZ-REEL is offered in a compact LFCSP (Lead Frame Chip Scale Package) that is conducive to space-constrained designs. The "REEL" designation indicates that the product is provided in tape and reel packaging, making it suitable for automated assembly processes and high-volume production. Analog Devices Inc. ensures that each IC adheres to rigorous quality standards, providing reliable and consistent performance across the product's lifecycle.

With its combination of flexibility, low jitter, and high-performance capabilities, the AD9511BCPZ-REEL from Analog Devices Inc. stands out as a superior choice for designers looking to optimize their clock distribution networks in demanding applications.

You May Also Be Interested in

Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3781 $67.1343
6+ $20.9344 $125.6064
9+ $20.2125 $181.9125
13+ $18.7688 $243.9944
16+ $18.0469 $288.7504
20+ $17.3250 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess