EN
  • EN
  • DE

TC74AC280P

Part No TC74AC280P
Manufacturer Toshiba Semiconductor and Storage
Description 9 - BIT PARITY GENERATOR CHECKER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1210+1216+
Reference case DIP14
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 734984-TC74AC280P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC280P CAD Model

Description

The TC74AC280P is a 9-bit odd/even parity generator/checker manufactured by Toshiba Semiconductor and Storage. It is part of the Advanced CMOS (AC) logic family, offering high speed and low power consumption. This device is used to generate or check the parity of a 9-bit data stream, ensuring data integrity in digital systems.

Applications:

  • Data transmission systems
  • Memory systems
  • Error detection and correction
  • Peripheral interfaces
  • Digital communication systems

Features:

  • High-speed operation
  • Low power consumption
  • 9-bit parity generation/checking
  • Odd/even parity selection
  • High noise immunity
  • Wide operating voltage range

Benefits:

  • Data integrity: Ensures the accuracy of data by detecting parity errors.
  • High performance: The AC logic family provides high-speed operation with low power consumption.
  • Versatile applications: Suitable for a wide range of data transmission and storage systems.
  • Reliable operation: High noise immunity ensures stable operation in noisy environments.
  • Simplified design: Easy to integrate into digital systems.

Additional Details:

The TC74AC280P can be used to generate either odd or even parity, selectable via a control input. Detailed specifications, including propagation delay and power dissipation, can be found in the Toshiba Semiconductor datasheet. The device is available in a DIP (Dual In-Line Package) for easy prototyping and breadboarding.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7669 $60.2704
38+ $3.0909 $117.4542
58+ $2.9942 $173.6636
80+ $2.8977 $231.8160
104+ $2.8011 $291.3144
138+ $2.5114 $346.5732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess