EN
  • EN
  • DE

TC74AC374F

Part No TC74AC374F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description OCTAL D - TYPE FLIP -FLOP WITH 3 STATE OUTPUT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 056497-TC74AC374F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC374F CAD Model

Description

The TC74AC374F is an octal D-type flip-flop with three-state outputs manufactured by Toshiba Semiconductor and Storage. As a part of the Advanced CMOS (AC) series, it is known for its high-speed operation and low power consumption. This device contains eight D-type flip-flops with a common clock (CLK) input and three-state outputs. Data at the D inputs is transferred to the Q outputs on the positive-going edge of the clock pulse. The three-state outputs allow for direct connection to a common bus. The TC74AC374F is commonly used in applications such as register files, memory address registers, and data bus interfacing. This device comes in a surface-mount package.

Applications:

  • Register Files: Used to implement register files in digital systems.
  • Memory Address Registers: Stores memory addresses for stable memory access.
  • Data Bus Interfacing: Interfaces devices to a common data bus.
  • Data Storage: Provides temporary storage of parallel data.
  • Microprocessor Systems: Used in microprocessor-based systems for data handling and control.

Features:

  • Octal D-Type Flip-Flops: Contains eight independent D-type flip-flops.
  • Positive-Edge Triggered: Data is transferred on the rising edge of the clock signal.
  • Three-State Outputs: Allows outputs to be placed in a high-impedance state.
  • High-Speed Operation: Provides fast clock-to-output delays.
  • Low Power Consumption: Operates with minimal power dissipation.
  • Wide Operating Voltage: Functions over a broad voltage range.
  • Surface-Mount Package: Facilitates compact PCB designs.

Benefits:

  • Efficient Data Storage: Provides reliable storage of parallel data.
  • Simplified System Design: Positive-edge triggering simplifies data capture.
  • Improved Bus Performance: Three-state outputs prevent bus contention.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Versatile Application: Wide operating voltage range allows for use in various systems.
  • Compact Design: Surface-mount package saves board space.

The TC74AC374F contains eight D-type flip-flops. On the positive-going edge of the clock (CLK) input, the data present at the D inputs is transferred to the corresponding Q outputs. The output enable (OE) input controls the three-state outputs. When OE is low, the outputs are enabled and drive the latched data. When OE is high, the outputs are placed in a high-impedance state, allowing multiple devices to share a common bus. The device operates within a temperature range of -40°C to +85°C. For detailed specifications regarding timing characteristics, input/output characteristics, and power dissipation, refer to the official Toshiba datasheet for the TC74AC374F.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.1667 $77.1667
2+ $63.3159 $126.6318
3+ $61.3374 $184.0122
4+ $59.3589 $237.4356
6+ $57.3804 $344.2824
7+ $51.4449 $360.1143
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess