EN
  • EN
  • DE

TC74AC573FT

Part No TC74AC573FT
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description OCTAL D - TYPE LATCH WITH 3 - STATE OUTPUT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357399-TC74AC573FT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74AC573FT CAD Model

Description

The TC74AC573FT is an Octal D-Type Latch with 3-State Outputs manufactured by Toshiba Semiconductor and Storage. As a part of the Advanced CMOS (AC) logic family, it is known for its high speed and low power consumption. The device comprises eight D-type latches and is used to store data temporarily. The 'FT' suffix usually indicates a specific package or temperature grade. The 3-state outputs allow the device to be connected to a bus, enabling multiple devices to share the same lines without contention.

Applications:

  • Data bus interfacing
  • Memory address latching
  • I/O port latching
  • Microprocessor systems
  • Data storage and retrieval

Features:

  • High-speed operation: tpd = 7.5 ns (typ.) at VCC = 5 V
  • Low power consumption: ICC = 8 μA (max.) at VCC = 5 V
  • Octal D-type latch configuration
  • 3-State outputs for bus interfacing
  • Transparent latch operation
  • Wide operating voltage range: VCC = 2 V to 6 V
  • Operating temperature range: -40°C to 85°C (Assumed, verify datasheet for 'FT' variant)

Benefits:

  • Temporary Data Storage: Provides reliable temporary storage for data in digital systems.
  • Efficient Bus Interfacing: 3-State outputs simplify the design of bus-oriented systems by preventing signal contention.
  • High-Speed Performance: Enables rapid data transfer and processing.
  • Reduced Power Consumption: Low power consumption makes it ideal for battery-powered and energy-sensitive applications.
  • Versatile Application: Suitable for a wide range of data latching and buffering applications.

Additional Details:

The TC74AC573FT typically comes in a surface-mount package, like SOIC or TSSOP, for efficient PCB assembly. The latch is transparent when the Latch Enable (LE) input is high, allowing data to pass through from the D inputs to the Q outputs. When the LE input goes low, the data present at the D inputs is latched and held at the Q outputs. The 3-state outputs are controlled by an Output Enable (OE) input. When OE is low, the outputs are enabled; when OE is high, the outputs are disabled and enter a high-impedance state. For precise package details and operating temperature specifics, consult the TC74AC573FT datasheet.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4627 $73.8508
8+ $15.1490 $121.1920
12+ $14.6754 $176.1048
17+ $14.2019 $241.4323
22+ $13.7283 $302.0226
29+ $12.3088 $356.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess