EN
  • EN
  • DE

TC74AC640P

Part No TC74AC640P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description OCTAL BUS TRANSCEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357403-TC74AC640P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74AC640P CAD Model

Description

The TC74AC640P is an Octal Bus Transceiver with 3-State Outputs manufactured by Toshiba Semiconductor and Storage. It is part of the Advanced CMOS (AC) logic family, known for its high speed and low power consumption. This device is designed for bidirectional data transfer between two buses. The 'P' suffix typically designates the package type. The 3-state outputs enable the device to be effectively disconnected from the bus, preventing signal conflicts when not actively transmitting data.

Applications:

  • Bidirectional data bus transceiving
  • Memory-mapped I/O
  • Peripheral interfacing
  • Microprocessor systems
  • Bus isolation

Features:

  • High-speed operation: tpd = 7.5 ns (typ.) at VCC = 5 V
  • Low power consumption: ICC = 8 μA (max.) at VCC = 5 V
  • Octal transceiver configuration
  • 3-State outputs for bus interfacing
  • Bidirectional data flow
  • DIR input for direction control
  • Wide operating voltage range: VCC = 2 V to 6 V
  • Operating temperature range: -40°C to 85°C (Typical, confirm with datasheet)

Benefits:

  • Bidirectional Data Transfer: Facilitates efficient bidirectional data transfer between two buses.
  • Efficient Bus Interfacing: 3-State outputs simplify the design of bus-oriented systems by preventing signal contention.
  • High-Speed Performance: Enables rapid data transfer and processing.
  • Reduced Power Consumption: Low power consumption makes it ideal for battery-powered and energy-sensitive applications.
  • Versatile Application: Suitable for a wide range of data transceiving and bus interfacing applications.

Additional Details:

The TC74AC640P typically comes in a DIP (Dual In-line Package) for through-hole mounting on PCBs. The direction of data flow is controlled by the DIR (Direction) input. When DIR is high, data flows from A to B; when DIR is low, data flows from B to A. The 3-state outputs are controlled by an Output Enable (OE) input. When OE is low, the outputs are enabled; when OE is high, the outputs are disabled and enter a high-impedance state. For precise package details and operating temperature specifics, consult the TC74AC640P datasheet.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Pulse
Lowest to $1.6817
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.7999
NVIDIA
Need more? Email Us
Atmel
Need more? Email Us
Mini-Circuits
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6089 $64.3560
90+ $1.3202 $118.8180
140+ $1.2797 $179.1580
190+ $1.2382 $235.2580
245+ $1.1966 $293.1670
325+ $1.0730 $348.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,940 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess