EN
  • EN
  • DE

TC74ACT02FT(EL)

Part No TC74ACT02FT(EL)
Manufacturer Toshiba Semiconductor and Storage
Description NOR Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Logic Function NOR
RoHS Compliant
Win Source Part Number 1134258-TC74ACT02FT(EL)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74ACT02FT(EL) CAD Model

Description

The TC74ACT02FT(EL) is a quad 2-input NOR gate from Toshiba Semiconductor and Storage, belonging to the Advanced CMOS Technology (ACT) logic family. This device provides the logical NOR function for digital signals and offers high-speed operation with low power consumption.

Applications:

  • General-purpose logic circuits
  • Digital signal processing
  • Data transmission
  • Control systems
  • Industrial automation

Features:

  • Quad 2-input NOR gate
  • High-speed operation
  • Low power consumption
  • Wide operating voltage range
  • TTL compatible inputs

Benefits:

  • Simple implementation of NOR logic functions
  • Fast signal processing
  • Reduced power requirements
  • Versatile for various logic applications
  • Easy interfacing with other TTL devices

Technical Specifications:

  • Logic Family: ACT (Advanced CMOS Technology)
  • Number of Gates: 4
  • Number of Inputs per Gate: 2
  • Function: NOR
  • Supply Voltage: 4.5V to 5.5V
  • Input Voltage (High): Vih = 2.0V (minimum)
  • Input Voltage (Low): Vil = 0.8V (maximum)
  • Output Voltage (High): Voh = VCC - 0.5V (minimum)
  • Output Voltage (Low): Vol = 0.5V (maximum)
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOP14 (Small Outline Package 14-pin)

The TC74ACT02FT(EL) is a reliable and efficient solution for implementing NOR logic functions in a variety of digital circuits. Its high-speed operation ensures fast signal processing, while its low power consumption minimizes energy waste. The wide operating voltage range and TTL-compatible inputs make it easy to integrate with other logic devices. The quad gate configuration allows for the implementation of multiple NOR functions within a single package, saving board space and reducing component count. This device is suitable for a broad range of applications, from simple logic circuits to complex digital systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1910 $59.5500
120+ $0.9773 $117.2760
185+ $0.9466 $175.1210
255+ $0.9161 $233.6055
330+ $0.8857 $292.2810
440+ $0.7939 $349.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,801 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess