The TC74HC14AF(EL) is a Hex Schmitt-Trigger Inverter manufactured by Toshiba Semiconductor and Storage. This device consists of six independent inverters, each with a Schmitt-trigger input. The Schmitt-trigger action makes the device highly tolerant to slow or noisy input signals, providing clean and stable output signals. It is commonly used in applications such as waveform shaping, noise suppression, and pulse generation.
Applications:
- Waveform Shaping
- Noise Suppression
- Pulse Generation
- Clock Buffering
- Signal Conditioning
- Switch Debouncing
Features:
- Hex Inverter: Contains six independent inverters in a single package.
- Schmitt-Trigger Inputs: Provides hysteresis for noise immunity and clean signal transitions.
- High Noise Immunity: Tolerant to slow or noisy input signals.
- Wide Operating Voltage Range: Operates from 2V to 6V.
- Low Power Consumption: Minimizes energy usage.
- High-Speed Operation: Supports fast switching speeds.
- TTL Compatibility: Compatible with TTL logic levels.
Benefits:
- Improved Signal Integrity: Provides clean and stable output signals even with noisy inputs.
- Enhanced Noise Immunity: Reduces the impact of noise on system performance.
- Simplified Circuit Design: Simplifies waveform shaping and pulse generation circuits.
- Reduced Power Consumption: Minimizes energy usage in battery-powered applications.
- Versatile Functionality: Suitable for a wide range of applications.
Technical Specifications:
The TC74HC14AF(EL) operates with a supply voltage range of 2V to 6V. The propagation delay is typically around 10 ns. The input hysteresis is typically 0.8V. The quiescent current is typically in the range of 1µA. The operating temperature range is between -40°C and +85°C. The output drive capability is typically 4 mA. The package type is typically a SOIC or TSSOP. The device is also RoHS compliant.
The device is designed for high reliability and performance. Its Schmitt-trigger inputs provide excellent noise immunity. The low-power consumption makes it suitable for portable devices. It is a robust and versatile solution for various signal conditioning and waveform shaping applications.