EN
  • EN
  • DE

TC74HC238AP

Part No TC74HC238AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 3-TO-8 LINE DECODER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357589-TC74HC238AP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HC238AP CAD Model

Description

The TC74HC238AP is a high-speed CMOS 3-to-8 Line Decoder/Demultiplexer manufactured by Toshiba Semiconductor and Storage. As part of the TC74HC series, it offers improved speed and noise immunity compared to standard CMOS logic. This component decodes a 3-bit binary address to select one of eight output lines. It can also function as a demultiplexer by using one of the enable inputs as a data input. Its low power consumption and TTL compatible inputs make it suitable for a variety of digital logic applications.

Applications

  • Memory Addressing: Decoding memory addresses in microprocessor systems.
  • Data Routing: Directing data to specific output lines based on an input address.
  • Output Enable Circuits: Enabling particular outputs based on the input address.
  • Peripheral Selection: Selecting specific peripherals within a system.
  • Control Signal Generation: Generating control signals determined by the input address.

Features

  • High-Speed Operation: Provides faster decoding and demultiplexing compared to standard CMOS logic.
  • Low Power Consumption: Reduces overall system power requirements.
  • TTL Compatible Inputs: Interfaces easily with TTL logic levels.
  • Wide Operating Voltage Range: Operates reliably across a broad voltage range.
  • High Noise Immunity: Offers enhanced resistance to noise interference.
  • 3-to-8 Line Decoding: Decodes a 3-bit address to activate one of eight output lines.

Benefits

  • Enhanced System Performance: High-speed operation minimizes delays in digital circuits.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency.
  • Simplified System Interfacing: TTL compatible inputs simplify integration with other logic families.
  • Reliable Operation: High noise immunity ensures stable performance in noisy environments.
  • Versatile Functionality: Suitable for a range of decoding and demultiplexing applications.

Additional Details

The TC74HC238AP is typically supplied in a DIP (Dual In-Line Package). It operates from a supply voltage of 2V to 6V. The standard operating temperature range is typically -40°C to +85°C. The device has three enable inputs for flexible control over the decoding/demultiplexing process. All outputs are active low. Input protection circuits prevent damage from electrostatic discharge.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess