EN
  • EN
  • DE

TC74HC30AF

Part No TC74HC30AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 8-INPUT NAND GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357610-TC74HC30AF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC30AF CAD Model

Description

The TC74HC30AF is an 8-input NAND gate from Toshiba's TC74HC series of high-speed CMOS logic devices. This integrated circuit (IC) is designed for digital logic applications requiring the inverse of the AND function on eight input signals. It operates with a wide range of supply voltages and offers low power consumption, making it suitable for various electronic systems.

Applications

  • Data processing systems: Used for complex logic functions.
  • Industrial control systems: Implemented in control logic circuits.
  • Consumer electronics: Employed in devices requiring digital signal processing.
  • Telecommunications equipment: Utilized in signal encoding and decoding circuits.
  • Automotive electronics: Integrated within control units for specific functionalities.

Features

  • High-speed operation: Offers quick signal processing due to its high-speed CMOS technology.
  • Wide operating voltage range: Functions across a broad voltage spectrum, enhancing compatibility with different systems.
  • Low power consumption: Minimizes energy usage, extending battery life in portable devices and reducing overall system power requirements.
  • 8-input NAND gate: Provides a single gate with eight inputs for NAND logic.
  • CMOS technology: Ensures excellent noise immunity and stable operation.

Benefits

  • Simplified circuit design: The 8-input NAND gate reduces the number of components needed for complex logic functions.
  • Improved system performance: High-speed operation contributes to faster data processing and response times.
  • Energy efficiency: Low power consumption translates to lower operating costs and reduced heat generation.
  • Enhanced reliability: CMOS technology provides stable performance and minimizes the risk of malfunctions.
  • Versatile applications: Suitable for a broad range of electronic devices and systems.

Additional Details

The TC74HC30AF is typically available in a surface-mount package (SOIC). It is TTL compatible, simplifying interfacing with other logic families. The propagation delay is typically in the nanosecond range, making it suitable for high-speed applications. Detailed electrical characteristics, such as input voltage levels, output drive current, and switching speeds, can be found in the manufacturer's datasheet.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess