The TC74HC393AF(EL) is a high-speed CMOS dual 4-stage binary counter manufactured by Toshiba Semiconductor and Storage. This device consists of two independent 4-stage binary counters, each with individual clock, reset, and output pins. It's designed for applications requiring frequency division, timing, and counting functions in digital systems.
Applications
- Frequency dividers
- Timers
- Counters
- Digital clocks
- Control circuits
Features
- High-speed operation: fMAX = 60 MHz (typ.) at VCC = 5V
- Low power dissipation: ICC = 4 μA (max) at VCC = 5V
- Wide operating voltage range: VCC = 2V to 6V
- High noise immunity: VNIH = VNIL = 28 % VCC (min)
- Outputs directly interface to CMOS, NMOS, and TTL
- Symmetrical output impedance: |IOH| = IOL = 4 mA (min)
- Available in a SOP14 package
Benefits
- Versatile counting and timing functions
- High-speed operation for demanding applications
- Low power consumption for energy-efficient designs
- Wide operating voltage range for compatibility with different systems
- Easy integration with other logic families
- Space-saving design with SOP14 package
Additional Details
The TC74HC393AF(EL) utilizes CMOS technology, providing a high level of noise immunity and low power consumption. Each counter stage has a toggle flip-flop configuration, dividing the input clock frequency by a factor of two. The reset input asynchronously clears all counter stages. The device is available in a small outline package (SOP), making it suitable for surface-mount assembly. The outputs are capable of driving CMOS, NMOS, and TTL logic levels.