EN
  • EN
  • DE

TC74HC541AFW

Part No TC74HC541AFW
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description OCTAL BUS BUFFER INVERTING/NON-INVERTING, 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264972-TC74HC541AFW
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC541AFW CAD Model

Description

The TC74HC541AFW is an octal buffer/line driver with 3-state outputs manufactured by Toshiba Semiconductor and Storage. It belongs to the High-Speed CMOS (HC) family, which provides high speed operation with low power consumption. This IC features eight non-inverting buffers, each with a 3-state output enable control. When the output enable is low, the outputs are enabled, and the buffers transmit the data from the inputs to the outputs. When the output enable is high, the outputs are in a high-impedance state, effectively disconnecting them from the bus.

Applications:

  • Memory Address Drivers: Used to drive address lines in memory systems.
  • Data Bus Buffers: Isolates and buffers data on data buses.
  • Line Drivers: Drives long lines or cables with minimal signal degradation.
  • Input/Output Port Expansion: Expands the number of available I/O ports in a system.
  • Multiplexing: Used to select one of several data sources.

Features:

  • High Speed: Offers fast propagation delays due to the HC technology.
  • Low Power Consumption: Consumes minimal power, suitable for battery-powered applications.
  • Octal Buffers: Contains eight independent buffers in a single package.
  • 3-State Outputs: Allows the outputs to be disabled, providing isolation.
  • Non-Inverting: Outputs are the same logic level as the inputs.

Benefits:

  • Improved System Performance: Fast propagation delays enhance overall system performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Bus Isolation: 3-state outputs provide effective bus isolation.

Additional Details:

The TC74HC541AFW typically comes in a surface-mount package such as SOIC (Small Outline Integrated Circuit). The datasheet specifies the operating voltage, input logic levels, output drive current, and propagation delays. Decoupling capacitors should be placed close to the power supply pins to minimize noise. The output enable pin should be properly terminated to prevent unwanted switching. It's essential to consult the Toshiba Semiconductor and Storage datasheet for detailed specifications, application notes, and recommended PCB layout guidelines. The output drive capability and loading characteristics are important considerations when interfacing with other logic circuits.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2785 $50.1300
440+ $0.2286 $100.5840
680+ $0.2214 $150.5520
935+ $0.2143 $200.3705
1,210+ $0.2071 $250.5910
1,620+ $0.1857 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 218 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess