EN
  • EN
  • DE

TC74HC595AFN

Part No TC74HC595AFN
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8-BIT SHIFT REGISTER/LATCH(3-STATE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264979-TC74HC595AFN
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian TC74HC595AFN CAD Model

Description

The TC74HC595AFN is an 8-bit shift register with output latches manufactured by Toshiba Semiconductor and Storage. It's a high-speed CMOS device that's functionally equivalent to the 74HC595. This integrated circuit is commonly used to expand the number of available output pins from a microcontroller or other digital logic device. It enables control of multiple devices or indicators using only a few I/O lines, making it ideal for various applications where pin conservation is crucial.

Applications:

  • LED displays and matrixes
  • Digital signage
  • Motor control
  • Remote control systems
  • Data acquisition systems

Features:

  • 8-bit serial-in, parallel-out shift register
  • Output latches with 3-state outputs
  • High-speed operation: fMAX = 33 MHz (typ.) at VCC = 5V
  • Low power dissipation: ICC = 4 μA (max.) at Ta = 25°C
  • Wide operating voltage range: 2V to 6V
  • Output drive capability: 10 LSTTL loads
  • Package: SOP-16 (Small Outline Package)

Benefits:

  • Expanded I/O: Increases the number of available output pins without requiring additional microcontroller pins.
  • Simplified wiring: Reduces the complexity of wiring by using serial communication to control multiple outputs.
  • High-speed operation: Enables fast data transfer and control.
  • Low power consumption: Minimizes power consumption, suitable for battery-powered applications.
  • Versatile: Can be used in a wide range of digital logic applications.

Additional Details:

The TC74HC595AFN operates by shifting data serially into the register and then latching the data to the parallel outputs. The three-state outputs allow for easy connection to a bus system. The device is designed to be compatible with TTL logic levels. The SOP-16 package allows for surface mounting, saving board space. The high fan-out capability enables the device to drive multiple loads. The TC74HC595AFN's cascading capability allows for multiple shift registers to be connected together to control even more outputs. This makes it an efficient and cost-effective solution for expanding I/O capabilities in a wide range of electronic systems. Proper decoupling capacitors are recommended close to the power supply pins for stable operation. The enable pin, when high, disables the outputs, effectively putting them in a high-impedance state.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess