The TC74HCT32AFN is a high-speed CMOS quad 2-input OR gate fabricated with silicon gate C2MOS technology. It achieves high-speed operation similar to equivalent Schottky TTL while maintaining the low power dissipation of CMOS. This device is well-suited for a wide range of applications requiring OR logic functions.
Applications
- General logic applications
- Computers
- Industrial control systems
- Test and measurement equipment
- Consumer electronics
Features
- High-speed operation: tpd = 9 ns (typ.) at VCC = 5 V
- Low power dissipation: ICC = 4 μA (max) at Ta = 25°C
- High noise immunity: VNIH = VNIL = 28 % VCC (min)
- Output drive capability: 10 LSTTL loads
- Symmetrical output impedance: |IOH| = IOL = 4 mA (min)
- Balanced propagation delays: tPLH ≈ tPHL
- Wide operating voltage range: VCC = 4.5 V to 5.5 V
Benefits
- Improved system performance due to high-speed operation.
- Reduced power consumption leading to energy efficiency and extended battery life in portable devices.
- Enhanced noise immunity, ensuring reliable operation in noisy environments.
- Direct compatibility with LSTTL devices, simplifying system integration.
- Stable and predictable performance due to balanced propagation delays.
Additional Details
The TC74HCT32AFN is supplied in a 14-pin SOIC (Small Outline Integrated Circuit) package. It is pin-compatible with standard TTL logic gates. The device operates over a temperature range of -40°C to +85°C. The inputs are protected against static discharge. The absolute maximum ratings should not be exceeded to prevent damage to the device.