EN
  • EN
  • DE

TC74LCX16240AF

Part No TC74LCX16240AF
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TSSOP48
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742339-TC74LCX16240AF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74LCX16240AF CAD Model

Description

The TC74LCX16240AF is a 16-bit non-inverting buffer/line driver from Toshiba Semiconductor and Storage. This device features a 3.3V supply voltage operation and is designed for high-speed data transmission in low-voltage systems. It includes three-state outputs that can be disabled to allow for multiple devices to share a common bus. The TC74LCX16240AF is available in a surface-mount package suitable for automated assembly.

Applications:

  • Data Transmission: Used as a buffer or line driver for high-speed data transmission in computer systems.
  • Memory Interfacing: Employed in memory interface circuits to improve signal integrity and drive capability.
  • Bus Driving: Utilized for driving buses in various electronic systems.
  • Level Shifting: Can be used as part of level shifting circuits to interface between different voltage levels.
  • Digital Logic Circuits: Found in various digital logic circuits where buffering and signal amplification are required.

Features:

  • 16-Bit Buffer/Line Driver: Provides 16 channels of non-inverting buffering.
  • 3.3V Supply Voltage Operation: Designed for use in 3.3V systems.
  • High-Speed Operation: Supports high-speed data transmission.
  • Three-State Outputs: Allows outputs to be disabled for bus sharing.
  • Surface Mount Package: Available in a compact surface-mount package for automated assembly.

Benefits:

  • Improved Signal Integrity: Buffers and strengthens signals for reliable data transmission.
  • High-Speed Data Transfer: Supports high-speed data rates.
  • Flexible Bus Management: Three-state outputs allow for flexible bus management.
  • Simplified System Design: Easy to integrate into various digital systems.
  • Compact Design: Surface-mount package allows for space-saving designs.

Additional Details:

The TC74LCX16240AF typically operates with a supply voltage of 3.3V. The operating temperature range is generally -40°C to +85°C. The device is also typically RoHS compliant. The propagation delay is usually in the nanosecond range. It's crucial to consult the datasheet for specific electrical characteristics, timing parameters, and recommended operating conditions to ensure optimal performance in the intended application. The package type is typically a TSSOP or similar small outline package.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 534 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess