The TC74LCX245FK is an octal bus transceiver from Toshiba's LCX family of high-performance CMOS logic devices. This device is designed for bidirectional asynchronous communication between data buses. It features low-voltage operation, making it suitable for use in mixed-voltage systems.
Applications
- Data bus interfacing in computer systems
- Memory interfacing
- Networking equipment
- Level translation between different voltage domains
- Telecommunications equipment
Features
- Low-voltage operation: VCC = 2.0 to 3.6 V
- High-speed operation: tpd = 4.2 ns (max) at VCC = 3.3 V
- Output drive capability: ±24 mA at VCC = 3.3 V
- TTL-compatible input thresholds
- Power-down protection on inputs and outputs
- Available in a space-saving SSOP20 package
Benefits
- Improved system performance due to high-speed operation
- Reduced power consumption due to low-voltage operation
- Direct interface with TTL devices
- Protection against back-drive current during power-down
- Space-saving design for compact applications
Additional Details
The TC74LCX245FK features eight independent transceiver channels, each with a dedicated direction control (DIR) input. A high level on the DIR input enables data transmission from A to B, while a low level enables data transmission from B to A. The output enable (OE) input controls the output buffers. When OE is low, the outputs are enabled; when OE is high, the outputs are in a high-impedance state.
The device is fabricated using Toshiba's advanced CMOS process, which ensures low power consumption and high noise immunity. The power-down protection feature prevents back-drive current from flowing through the device when VCC is turned off, protecting other components in the system. The TTL-compatible input thresholds allow direct interfacing with TTL devices without the need for external level translation circuits.