EN
  • EN
  • DE

TC74LCX373FT

Part No TC74LCX373FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description LOW VOLTAGE OCTAL D-TYPE LATCH WITH 5V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265043-TC74LCX373FT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX373FT CAD Model

Description

The TC74LCX373FT is a low-voltage octal D-type latch with a 5V tolerant input from Toshiba Semiconductor and Storage. This device is fabricated with advanced CMOS technology to achieve high-speed operation while maintaining low power dissipation. It is designed for use in a wide range of applications requiring temporary data storage and high-speed data transfer.

Applications

  • Microcomputer systems
  • Memory interface
  • Data buffering
  • Address latching
  • High-speed logic circuits

Features

  • Low-voltage operation: VCC = 2.0V to 3.6V
  • High-speed operation: tpd = 4.5 ns (max) at VCC = 3.3V
  • 5V tolerant inputs
  • Output impedance control
  • Low power dissipation: ICC = 10 μA (max) at VCC = 3.6V
  • Operating temperature range: -40°C to +85°C
  • Package: TSSOP20

Benefits

  • Increased system performance: The high-speed operation enables faster data processing and improved system throughput.
  • Reduced power consumption: Low power dissipation contributes to energy efficiency and longer battery life in portable devices.
  • Simplified interfacing: 5V tolerant inputs allow direct connection to 5V logic circuits without requiring voltage level translation.
  • Minimized signal distortion: Output impedance control reduces reflections and ringing, ensuring signal integrity.
  • Compact design: TSSOP20 package saves valuable board space.

Additional Details

The TC74LCX373FT features octal D-type latches with three-state outputs. Each latch independently stores one bit of data. When the Latch Enable (LE) input is high, the Q outputs follow the data at the D inputs. When LE transitions low, the data present at the D inputs is latched and retained. The Output Enable (OE) input controls the three-state outputs. When OE is low, the outputs are enabled, and the latched data is available. When OE is high, the outputs are in a high-impedance state.

The device is available in a TSSOP20 (Thin Shrink Small Outline Package) which helps in miniaturization of electronic circuits.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5008 $60.0320
95+ $1.2315 $116.9925
150+ $1.1930 $178.9500
205+ $1.1545 $236.6725
260+ $1.1161 $290.1860
350+ $1.0006 $350.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess