EN
  • EN
  • DE

TC74LCX541F

Part No TC74LCX541F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description LOW VOLTAGE OCTAL BUS BUFFER WITH 5V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265049-TC74LCX541F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX541F CAD Model

Description

The TC74LCX541F is an octal buffer/line driver with a 3-state output manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed, low-power operation, making it suitable for a variety of digital applications, including memory interfacing, data bus driving, and general-purpose logic functions. This device is part of the LCX family, known for its low-voltage operation and high-speed performance.

Applications

  • Memory Interfacing: Driving data lines in memory systems.
  • Data Bus Driving: Buffering and driving data buses in digital systems.
  • Address Buffering: Buffering address lines in memory systems.
  • Clock Buffering: Distributing clock signals with minimal skew.
  • General-Purpose Logic: Implementing general-purpose logic functions in digital circuits.

Features

  • Octal Buffer: Eight independent buffer channels.
  • 3-State Output: High-impedance output state for bus isolation.
  • Low Voltage Operation: Operates from a 3.3V supply.
  • High-Speed Performance: Low propagation delay for high-speed operation.
  • Low Power Consumption: Low static and dynamic power consumption.
  • TTL Compatible Inputs: TTL compatible input thresholds.
  • Output Enable Control: Output enable (OE) input for controlling the output state.
  • Small Package: Available in a small package for space-constrained applications.

Benefits

  • Improved System Performance: High-speed performance enhances the overall system speed.
  • Reduced Power Consumption: Low power consumption reduces power dissipation and extends battery life.
  • Bus Isolation: 3-state outputs allow for bus isolation and prevent bus contention.
  • Simplified Design: Easy to integrate into various digital circuits.
  • Compact Solution: Small package size makes it suitable for space-constrained applications.

Additional Details

The TC74LCX541F consists of eight independent buffer channels, each with a 3-state output. The output enable (OE) input controls the output state of all eight channels. When OE is low, the outputs are enabled and the buffer channels pass the input signals to the outputs. When OE is high, the outputs are in a high-impedance state, effectively disconnecting the device from the bus. Toshiba provides detailed datasheets with timing diagrams and application guidelines for the TC74LCX541F. The device is typically used to buffer and drive signals on data buses, memory interfaces, and other digital circuits. The TTL compatible inputs allow for direct interfacing with TTL logic devices.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2298 $58.5990
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,260+ $0.1536 $347.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess